EN
  • EN
  • DE

SN74LS123NG4

Part No SN74LS123NG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16DIP  /  Monostable Multivibrator 28 ns 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SN74LS12
Other Names 296-52961,SN74LS123NE4,SN74LS123NE4,SN74LS123NG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257192-SN74LS123NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS123NG4 CAD Model

Description

The SN74LS123NG4 is a highly versatile monostable multivibrator from Texas Instruments, designed to deliver precision timing and reliable performance for a multitude of digital applications. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation.

Key Features

  • Dual Retriggerable Monostable Multivibrators: The device contains two independent monostable multivibrators that can be used in a variety of timing, delay, and pulse generation applications.
  • Wide Operating Voltage Range: The SN74LS123NG4 operates within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Direct Clear Input: A direct clear input is provided for immediate termination of the output pulse on demand, enhancing the flexibility and control over the timing operations.
  • Adjustable Pulse Width: The pulse width is externally controllable by connecting a resistor and a capacitor to the device, allowing for precise adjustments to suit specific application requirements.
  • High Output Drive: The SN74LS123NG4 is capable of driving a variety of loads, with the ability to source up to 16mA or sink up to 16mA, ensuring compatibility with other logic families.

Applications

The SN74LS123NG4 is suitable for a wide range of applications, including but not limited to:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Delay lines
  • Pulse width modulation (PWM)

Package and Quality

Housed in a 16-pin PDIP (Plastic Dual-In-Line Package), the SN74LS123NG4 is designed for through-hole mounting, making it ideal for prototyping as well as production volumes. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6142 $52.2070
175+ $0.5754 $100.6950
270+ $0.5559 $150.0930
390+ $0.5171 $201.6690
505+ $0.4976 $251.2880
630+ $0.4782 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,744 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess