The SN74LS423NSR is a high-performance, dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit (IC) is designed to generate precise timing pulses and is a part of the 7400 series logic family. With its retriggerable feature, the device allows for the extension of output pulse duration with the application of additional input triggers.
Key Features
- Voltage Range: The SN74LS423NSR operates at a voltage range of 4.75V to 5.25V, making it compatible with TTL power levels.
- Output Pulse Width Control: The width of the output pulse can be controlled by connecting an external resistor and capacitor to the timing pins.
- Retriggerable Functionality: This IC can be retriggered by applying a pulse to the input before the current pulse has expired, thus extending the output pulse without any false triggering.
- Direct Clear Input: A direct clear input is provided to allow immediate termination of the output pulse on demand.
- High-Speed Operation: The SN74LS423NSR is capable of high-speed operation, which is essential for timing-critical applications.
- Package Type: It comes in an SOP (Small Outline Package) with a 14-pin configuration, suitable for surface mounting (NSR suffix).
Applications
The SN74LS423NSR is versatile and can be used in a variety of applications requiring precise timing functionalities. These include:
- Timing circuits
- Pulse shaping
- Delayed timing
- Sequential systems
- Industrial controls
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LS423NSR is built to meet the stringent requirements of industrial and commercial applications. Each IC undergoes rigorous testing to ensure optimal performance and durability.
Ordering Information
The SN74LS423NSR is available for order and can be sourced directly from Texas Instruments or through authorized distributors. For detailed product specifications, technical documents, and support, visit the Texas Instruments website or contact their customer support.