EN
  • EN
  • DE

TL7700CPSRG4

Part No TL7700CPSRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description SUPPLY-VOLTAGE SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268543-TL7700CPSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7700CPSRG4 CAD Model

Description

Product Overview: TL7700CPSRG4 by Texas Instruments

The TL7700CPSRG4 is a versatile Supply Voltage Supervisor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide reliable monitoring and control of supply voltages in microprocessor systems and other digital systems, ensuring the proper operation of the system by resetting the processor whenever an undesirable voltage condition is detected.

Key Features

  • Supply Voltage Supervision: The TL7700CPSRG4 continuously monitors the supply voltage, providing a reset signal to the connected digital system whenever the supply voltage drops below a preset threshold, ensuring the system operates within its specified voltage range.
  • Programmable Delay: It offers a programmable delay feature, allowing designers to set the reset time delay according to system requirements, which helps prevent unnecessary resets due to transient voltage dips.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for power-sensitive applications.
  • Versatile Voltage Range: The TL7700CPSRG4 is capable of monitoring a wide range of supply voltages, accommodating various application needs.
  • Wide Operating Temperature: It operates over a wide temperature range, ensuring reliability and performance in diverse environmental conditions.

Applications

The TL7700CPSRG4 is ideal for use in a variety of applications where voltage supervision is critical, including:

  • Microprocessor or Microcontroller Systems
  • Computers and Computer Peripherals
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Automotive Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TL7700CPSRG4 is no exception. It is built to meet stringent industry standards, ensuring long-term stability and performance in your electronic designs. Whether you're developing mission-critical industrial systems or consumer electronics, the TL7700CPSRG4 from Texas Instruments offers the supervision and control necessary to maintain system integrity.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8517 $50.0721
28+ $3.6080 $101.0240
44+ $3.4861 $153.3884
62+ $3.2423 $201.0226
81+ $3.1204 $252.7524
101+ $2.9985 $302.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess