Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 45MHz
Max Propagation Delay at V, Max CL 20ns at 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Iq) 6mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74LS112
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254828-SN74LS112AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS112AD CAD Model

Description

Product Overview: SN74LS112AD Dual J-K Flip-Flop

The SN74LS112AD from Texas Instruments is a high-performance, dual J-K negative-edge-triggered flip-flop integrated circuit. This device is part of the 74LS logic family, known for its low power consumption and high speed. It is designed for use in a wide range of applications including counters, control circuits, and toggle functions.

Key Features

  • Logic Type: J-K Flip-Flop
  • Number of Circuits: 2
  • Output Type: Differential
  • Trigger Type: Negative Edge
  • Supply Voltage: 5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOIC-16

Performance

The SN74LS112AD flip-flops feature a setup time of 20ns and a clock to Q output delay of 15ns, demonstrating its quick response to input signals. It can handle clock frequencies up to 30MHz, making it suitable for high-speed applications. The device also includes a clear and preset function for each flip-flop, ensuring flexible control over the output states.

Applications

With its robust design and reliable performance, the SN74LS112AD is ideal for a variety of digital applications. It is commonly used in data storage, transfer systems, and various sequential logic operations. Moreover, its dual flip-flop configuration allows for the efficient implementation of shift registers, counters, and control circuits.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS112AD is no exception. This device is manufactured to the highest standards, ensuring consistent performance and durability. It is a reliable choice for designers who require a dependable flip-flop solution in their digital projects.

Ordering Information

The SN74LS112AD is available in a SOIC-16 package, and can be ordered through Texas Instruments' official distributors. For detailed specifications and ordering options, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3325
ECAD model for SN74AHCT273PWRG4
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $1.6522
ECAD model for SN74ALS273NSR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.4326
ECAD model for SN74AHC374DWRG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5960 $63.8400
90+ $1.3095 $117.8550
135+ $1.2686 $171.2610
185+ $1.2277 $227.1245
240+ $1.1868 $284.8320
320+ $1.0640 $340.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention