EN
  • EN
  • DE

SN74AHCT273PWRG4

Part No SN74AHCT273PWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 75MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1253641-SN74AHCT273PWRG4
Manufacturer Homepage www.ti.com
Family Name SN74AHCT273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT273PWRG4 CAD Model

Description

Product Overview: SN74AHCT273PWRG4

The SN74AHCT273PWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital electronics. This particular chip is an octal D-type flip-flop with clear functionality, designed to be used in a wide range of applications including data storage, communication systems, and complex processing units.

Key Features

  • Logic Type: The device is an octal positive-edge-triggered D-type flip-flop, which means it has eight flip-flops that can store data on the rising edge of a clock pulse.
  • Clear Function: Each flip-flop has a clear input, which when activated, resets the stored data to a low state, providing a quick and efficient way to reset the system.
  • Operating Voltage: It operates at a wide range of voltages from 4.5V to 5.5V, making it compatible with 5V systems and ensuring stable performance across different power supplies.
  • High-Speed Performance: With a typical shift frequency of 140MHz, the SN74AHCT273PWRG4 is designed for high-speed applications where quick data processing is essential.
  • Advanced CMOS Technology: Built with advanced CMOS technology, the device offers low power consumption along with high noise immunity.
  • Package Type: The product comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The SN74AHCT273PWRG4 is suitable for a variety of digital applications, including:

  • Temporary data storage
  • Data synchronization and transfer
  • System initialization and reset control
  • Interface between mismatched clock domains

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AHCT273PWRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the industry standards for performance and reliability. Whether you are designing consumer electronics or industrial control systems, this device is a reliable choice for your digital circuit needs.

With its combination of speed, power efficiency, and robustness, the SN74AHCT273PWRG4 from Texas Instruments stands out as a top-tier component for designers looking to implement reliable and efficient flip-flop logic in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2969 $50.4730
360+ $0.2782 $100.1520
560+ $0.2688 $150.5280
800+ $0.2500 $200.0000
1,040+ $0.2406 $250.2240
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess