EN
  • EN
  • DE

SN74LS07

Part No SN74LS07
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254817-SN74LS07
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS07 CAD Model

Description

Product Overview: SN74LS07 Hex Buffers/Drivers from Texas Instruments

The SN74LS07 is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in a wide array of electronic applications. This particular device is part of the 74LS logic family and is classified as a hex buffer/driver with open-collector high-voltage outputs.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: Open Collector
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • High-Voltage Outputs: 30-V (max)
  • Current - Output High, Low: 40 mA, 8 mA
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: DIP, SOIC, and other package options

The SN74LS07 device features six independent buffers/drivers that are capable of driving a wide range of loads, including LEDs, relays, and high-capacitance loads, with high-voltage outputs up to 30 volts. Each buffer/driver has a designated input and open-collector output, which allows for the creation of wired-OR logic configurations.

With its standard supply voltage range compatible with TTL-level logic, the SN74LS07 can interface with most 5V digital systems, ensuring easy integration into existing designs. The open-collector outputs can interface with higher voltage levels, or with mixed-voltage systems, providing the flexibility needed for various applications.

Designed for use in systems requiring moderate drive and speed, the SN74LS07 is commonly found in industrial controls, instrumentation, and consumer electronics. Its robustness is further ensured by its wide operating temperature range, making it suitable for challenging environments.

Available in multiple package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), the SN74LS07 offers designers the flexibility to choose the best fit for their PCB layout and assembly processes. Whether you're designing a simple buffer circuit or a complex system requiring high-voltage interfacing, the SN74LS07 from Texas Instruments is a reliable and practical choice.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4143 $51.7875
295+ $0.3400 $100.3000
460+ $0.3294 $151.5240
630+ $0.3187 $200.7810
815+ $0.3081 $251.1015
1,090+ $0.2762 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess