The SN74LS04J is a high-performance hex inverter integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This device features six independent inverters, making it a staple in the world of digital electronics for signal inversion purposes.
Key Features:
- Logic Type: Inverter
- Logic Family: LS
- Number of Circuits: 6
- Supply Voltage: Typically 5V
- Operating Temperature: -55°C to 125°C
- Package: Ceramic DIP (Dual In-line Package)
- Pin Count: 14
The SN74LS04J operates within a supply voltage range of 4.75V to 5.25V, which is ideal for TTL (Transistor-Transistor Logic) level digital circuits. It is designed to handle a wide operating temperature range, ensuring stability and functionality even under extreme conditions.
This device is encapsulated in a robust ceramic DIP, which provides excellent protection against environmental factors and mechanical stresses, thus ensuring a long operational life. With 14 pins, the SN74LS04J offers a compact solution for systems where space is at a premium without compromising on performance.
Applications:
- Logic level conversion
- Wave shaping
- Signal processing
- Oscillators
- Pulse generators
As a versatile component, the SN74LS04J is widely used in applications that require logic level conversion, where it can invert the logic level of an input signal to its opposite state. Its fast switching capabilities make it suitable for wave shaping and signal processing tasks. Additionally, its stable characteristics are ideal for designing oscillators and pulse generators.
With its proven track record, the SN74LS04J from Texas Instruments is a reliable choice for designers and engineers looking to incorporate a robust hex inverter into their digital systems.