EN
  • EN
  • DE

SN74HSTL16919DGGR

Part No SN74HSTL16919DGGR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC MEMORY ADDRESS LATCH 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3.15 V to 3.45 V
Independent Circuits 1
Propagation Delay Time (ns) 1.9ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1100005-SN74HSTL16919DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HSTL16919DGGR CAD Model

Description

SN74HSTL16919DGGR by Texas Instruments

The SN74HSTL16919DGGR is a high-speed, low-voltage 18-bit universal bus transceiver with 3-state outputs. Engineered by the renowned semiconductor manufacturer Texas Instruments, this product is designed to deliver exceptional performance for the latest generation of communication and computing applications. It is a part of the HSTL (High-Speed Transceiver Logic) family, which is known for its reduced power consumption and high-speed operation.

This transceiver operates from a 3.3V supply, making it compatible with low-voltage systems, and it can support signaling rates up to several hundred megabits per second. The SN74HSTL16919DGGR features 18 data input-output ports, which can be used bidirectionally, providing flexibility and ease of use for various data bus configurations.

One of the key features of this device is its bus-hold data inputs, which eliminate the need for external pull-up resistors and ensure that the inputs remain at a valid logic level even when they are not actively being driven. The device's use of edge-rate control circuitry minimizes the noise generated by high-speed data transitions, contributing to signal integrity and reducing the likelihood of data errors.

The SN74HSTL16919DGGR is housed in a slim TSSOP (Thin Shrink Small Outline Package) with 56 pins, identified by its DGGR suffix. This package is designed for space-saving on PCBs (Printed Circuit Boards) and is suitable for automated surface-mount assembly processes. The product is also characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.

Applications for the SN74HSTL16919DGGR are varied and include high-speed data transfer systems, such as backplane interconnects, and communication infrastructure equipment. It is also commonly used in servers, routers, and other equipment where efficient and reliable data transmission is critical.

Texas Instruments provides comprehensive technical support for the SN74HSTL16919DGGR, including detailed datasheets, application notes, and design resources, ensuring that engineers can integrate this transceiver into their designs with confidence and efficiency.

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4148 $52.0740
12+ $8.5455 $102.5460
19+ $8.2785 $157.2915
25+ $8.0114 $200.2850
33+ $7.7444 $255.5652
44+ $6.9432 $305.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess