The T495X337M010AT4860 is a T495 Series surface-mount solid tantalum capacitor manufactured by Kemet. It is designed for general-purpose applications requiring stable electrical performance over a wide range of temperatures and frequencies. The T495 series is known for its robust construction and reliability, making it suitable for demanding environments. This particular model features a capacitance of 330µF and a voltage rating of 10V.
Applications:
- Power supply filtering
- Bypass capacitors in digital circuits
- DC-DC converters
- General-purpose coupling and decoupling
- Industrial control systems
Features:
- Surface mount design
- Solid tantalum construction
- High volumetric efficiency
- Stable electrical performance
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits:
- Reliable performance over a wide temperature range
- Space-saving design for high-density circuit boards
- Long operational life
- Reduced board assembly costs due to surface mount technology
- Environmentally friendly due to RoHS compliance
Additional Details:
The T495X337M010AT4860 capacitor uses a solid tantalum electrolyte, which provides excellent stability and reliability compared to liquid electrolytes. The capacitor's ESR (Equivalent Series Resistance) is optimized for efficient power delivery and noise reduction. The device is manufactured using advanced techniques to ensure high quality and consistent performance. The "X" case size offers a good balance between capacitance, voltage, and physical size. It is ideal for applications where reliability and long life are critical. The capacitor is commonly used in filtering and decoupling applications to reduce voltage ripple and noise. Its stable performance makes it a good choice for demanding applications, such as industrial and automotive electronics. The part is marked with appropriate codes for identification and traceability.