Product Overview: SN74HCT541NG4 from Texas Instruments
The SN74HCT541NG4 is a high-performance, octal buffer and line driver designed to interface with 5V systems. Manufactured by Texas Instruments, this integrated circuit is part of the HCT family and is characterized by its ability to drive heavy output loads with minimal power consumption, making it an ideal choice for a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: High/Low, ±6 mA at 5V
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: 20-PDIP (0.300", 7.62mm)
- Logic Family: HCT
- Propagation Delay Time: 15ns at 5V
Applications
The SN74HCT541NG4 is versatile in its use and can be found in various applications such as:
- Buffer and line driver for data bus lines
- Memory address drivers
- Control systems
- Logic signal buffering
Performance and Quality
With its robust design, the SN74HCT541NG4 ensures reliable performance even under challenging conditions. The HCT logic level is compatible with standard CMOS levels and can interface with TTL logic levels, providing the flexibility needed for mixed-logic environments. The device also features high noise immunity, which is crucial for maintaining signal integrity.
Quality is a cornerstone of Texas Instruments' products, and the SN74HCT541NG4 is no exception. It is designed and tested to meet stringent standards, ensuring long-term reliability for the end user.
Purchasing Information
When considering the SN74HCT541NG4 for your design needs, you can rely on Texas Instruments' extensive distribution network for easy procurement. Detailed datasheets, reference designs, and product support are available to assist in the seamless integration of this component into your projects.