EN
  • EN
  • DE

SN74ABT5403DWG4

Part No SN74ABT5403DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 12 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 12
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5403
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260076-SN74ABT5403DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT5403DWG4 CAD Model

Description

Product Overview: SN74ABT5403DWG4

The SN74ABT5403DWG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, a series known for its perfect blend of speed and power dissipation, making it suitable for interfacing with both BiCMOS and CMOS circuits.

Key Features

  • Logic Type: Octal Registered Transceiver with 3-State Outputs
  • Voltage Range: Operates from 4.5 V to 5.5 V, providing compatibility with standard 5V systems.
  • Logic Level: TTL Compatible, allowing for direct interfacing with TTL logic without the need for level shifting.
  • Data Flow Direction: Bidirectional with individual direction controls for each 4-bit section.
  • Output Type: 3-State, enabling multiple devices to connect to a common bus without interference.
  • Package: Comes in a 24-pin SOIC (Small-Outline Integrated Circuit) package, ideal for space-constrained applications.

Performance Characteristics

The SN74ABT5403DWG4 boasts a fast data transfer rate, which is crucial for high-speed data acquisition and processing applications. Its low-power consumption makes it an excellent choice for power-sensitive designs, and the robust construction ensures long-term reliability even in the most demanding conditions.

Applications

This device is commonly used in data communication systems, where high-speed and reliable data transfer is paramount. It's also suitable for memory address and data multiplexing, making it an ideal component for advanced computing systems. Moreover, its ability to interface with both CMOS and BiCMOS logic levels makes it highly versatile for mixed-signal environments.

Quality and Support

Texas Instruments provides extensive technical support and comprehensive documentation for the SN74ABT5403DWG4, ensuring that engineers can take full advantage of its features and performance. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency across different batches.

Overall, the SN74ABT5403DWG4 from Texas Instruments stands out as a robust and efficient solution for digital interfacing needs, offering the speed and flexibility required for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess