Product Overview: SN74HCT245ANSR
The SN74HCT245ANSR is a state-of-the-art Octal Bus Transceiver from Texas Instruments, designed with high-performance silicon-gate CMOS technology. It is a versatile component that plays a crucial role in digital communication and signal processing tasks, providing a reliable interface between different voltage levels and systems.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs, ensuring efficient data transfer with the ability to disconnect from the bus when not in use.
- Logic Level: CMOS technology compatible with TTL levels, allowing it to interface with a wide range of digital circuits.
- Directionality: Bidirectional data flow capability, enabling two-way communication and data transfer.
- Output Type: 3-State, which facilitates bus-oriented applications by allowing multiple devices to share a common data bus without interference.
- Operating Voltage: 4.5V to 5.5V, making it suitable for 5V systems and ensuring compatibility with standard power supplies.
- Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample current to drive connected devices.
- Package: Supplied in a 20-SOIC package, offering a compact footprint for space-constrained applications.
Applications
The SN74HCT245ANSR is widely used in a variety of digital circuits and systems, including:
- Data communication systems
- Signal bridging between different logic levels
- Microprocessor or microcontroller interfacing
- Memory address driving
- Peripheral driving
Quality and Reliability
As with all Texas Instruments products, the SN74HCT245ANSR is manufactured to the highest quality standards, ensuring reliable performance and longevity in all types of operating conditions. Its robust design and manufacturing process make it an ideal choice for both commercial and industrial applications where consistent operation is critical.
Conclusion
The SN74HCT245ANSR from Texas Instruments represents a blend of advanced technology, high functionality, and reliability, making it a go-to choice for designers and engineers looking to implement efficient and dependable bus transceiver solutions in their digital systems.