EN
  • EN
  • DE

SN74HCT240PW

Part No SN74HCT240PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HCT240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74HCT240PW,SN74HCT240PWG4,TEXTISSN74HCT240PW,SN74HCT240PW-ND,SN74HCT240PWE4,SN74HCT240PWG4-ND,296-41909-5,SN74HCT240PWE4-ND
Standard Package 70
Win Source Part Number 1095007-SN74HCT240PW
Ultra Librarian 3D Model Ultra Librarian SN74HCT240PW CAD Model

Description

Product Overview: SN74HCT240PW by Texas Instruments

The SN74HCT240PW is a high-performance, octal buffer/line driver designed by Texas Instruments to offer both line driving and line receiving capabilities with 3-state outputs. This integrated circuit is a part of the HCT (High-Speed CMOS, TTL-Compatible) family and is specifically created to interface between TTL logic levels and CMOS logic levels.

This versatile device features eight inverting buffers with three-state outputs that can be used independently for driving bus lines or buffer memory address registers. Its robust design allows for significant drive capability while maintaining the integrity of the signal, making it a reliable choice for complex digital systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: HCT (High-Speed CMOS, TTL-Compatible)
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL logic levels while providing the low power consumption of CMOS technology.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission and minimal signal degradation over long distances or in noisy environments.
  • Package: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, from -40°C to 85°C, providing reliable performance in various environmental conditions.

Applications:

The SN74HCT240PW is adept at managing bidirectional communication and is commonly used in:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Transmission Lines
  • Control Systems
  • Microprocessor or Microcontroller Systems

With its high noise immunity and low power consumption, the SN74HCT240PW from Texas Instruments is an excellent choice for designers looking to maintain signal integrity in their digital logic applications. Its 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing overall system cost.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74HCT240PW datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9242 $50.8310
135+ $0.7584 $102.3840
205+ $0.7347 $150.6135
285+ $0.7110 $202.6350
365+ $0.6873 $250.8645
490+ $0.6162 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess