The SN74HCS125DYYR is a high-quality quad bus buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74HCS family and features four non-inverting buffer lines with 3-state outputs, suitable for driving heavily loaded outputs with high source and sink current capability.
Each buffer of the SN74HCS125DYYR is equipped with a separate output-enable (OE) input, which controls the state of the respective output. When OE is low, the output is in the active state and reflects the input signal. Conversely, when OE is high, the output assumes a high-impedance state, effectively disconnecting the buffer from the bus or common data line. This feature allows for multiple devices to share the same data lines without interference, making it an ideal choice for bus-oriented systems.
Key Features:
- Logic Type: Quad Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and providing compatibility with TTL, CMOS, and LVCMOS technologies.
- High Drive: Capable of driving up to 8 mA at the output, ensuring reliable operation even with heavy loads.
- Output Enable Feature: Each buffer has an independent output-enable control for flexible use in bus-oriented applications.
- Package: The device comes in a surface-mount, SOIC (D) package, with a "Y" designator for Pb-Free (RoHS compliant) material.
- Temperature Range: Designed to operate over a broad temperature range, ensuring reliability in various environmental conditions.
Applications:
With its robust design and versatile features, the SN74HCS125DYYR is suitable for a wide array of applications. It is commonly used in bus transceiver systems, signal gating, input/output port drivers, and memory address drivers. Its ability to interface with different logic levels also makes it a great choice for mixed-voltage systems, ensuring smooth communication between devices operating at different voltages.
Texas Instruments' commitment to quality ensures that the SN74HCS125DYYR meets the highest standards for performance and reliability, making it a trusted component for your digital logic needs.