EN
  • EN
  • DE

SN74HC646DWR

Part No SN74HC646DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 795024-SN74HC646DWR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74HC646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC646DWR CAD Model

Description

The SN74HC646DWR is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital electronics. This versatile device is a member of the 74HC family, which is well-known for its high-speed CMOS logic. The SN74HC646DWR functions as an octal bus transceiver and register with 3-state outputs, making it suitable for bidirectional communication between data buses.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 6V, providing flexibility in various system voltage levels and ensuring compatibility with a broad range of digital circuits.
  • High Drive Capability: With the ability to source and sink 35mA at the output, the SN74HC646DWR can drive multiple loads, making it ideal for interfacing with other logic families.
  • Low Power Consumption: The IC has a typical low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Octal Bidirectional Transceiver: It features eight bidirectional data lines that allow for efficient data transfer in both directions, which is essential for complex data bus systems.
  • 3-State Outputs: The 3-state outputs enable the IC to disconnect from the bus, preventing bus contention and allowing for multiple devices to share the same data lines.
  • Robust Packaging: The SN74HC646DWR comes in a wide-body SOIC package, ensuring robustness and ease of handling in automated manufacturing processes.

Applications

The SN74HC646DWR is designed for use in a variety of applications where efficient data transfer between systems is required. It is commonly used in:

  • Data communication systems
  • Microprocessor or microcontroller bus interfacing
  • Memory buffering and storage
  • Peripheral device interfacing
  • Computers and computer peripherals

In conclusion, the SN74HC646DWR from Texas Instruments is a reliable and versatile component that provides a high-performance solution for digital communication and interfacing challenges. Its robust design and wide range of features make it a valuable addition to any digital system requiring efficient and reliable data handling.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess