EN
  • EN
  • DE

SN74AC14PWRG4

Part No SN74AC14PWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 1.1V
Logic Level - High 2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC14
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258162-SN74AC14PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AC14PWRG4 CAD Model

Description

The SN74AC14PWRG4 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to offer a robust buffering solution with noise filtering capabilities, making it ideal for applications that require clean signal edges and toggling with hysteresis.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±24 mA
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Temperature Operating Range: -40°C to 85°C
  • Propagation Delay Time: 8 ns at 5 V

The SN74AC14PWRG4 is equipped with six independent inverters with Schmitt-trigger inputs that provide a stable output by resisting the effects of input noise. This characteristic is particularly beneficial in digital circuits where signals can be compromised by noise, leading to erratic behavior. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.

With its wide operating voltage range, this device is versatile and can be integrated into a variety of systems without the need for level shifting. The SN74AC14PWRG4 is capable of driving loads with significant capacitance, making it suitable for use in a range of applications, including signal conditioning, pulse shaping, and in circuits with slow input transitions.

Furthermore, the SN74AC14PWRG4 features a robust design that ensures reliable operation even in challenging environmental conditions. The device is available in a compact TSSOP-14 package, which is perfect for space-constrained applications. Its surface-mount design allows for efficient assembly onto printed circuit boards, offering a high-density solution for modern electronic designs.

Overall, the SN74AC14PWRG4 is a high-quality, versatile component that delivers the performance and reliability expected from Texas Instruments, making it a top choice for designers and engineers in need of a reliable inverting function with built-in noise immunity.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2403 $50.4630
510+ $0.1972 $100.5720
785+ $0.1911 $150.0135
1,085+ $0.1849 $200.6165
1,400+ $0.1787 $250.1800
1,875+ $0.1602 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,230 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess