The SN74HC541NSR is a high-performance, integrated circuit product from Texas Instruments, a global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.
- Description: Octal buffer and line driver designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Capability: High current drive capability, which is suitable for driving capacitive loads, such as storage and switching applications.
- Boolean Function: Y = A in positive logic
- Outputs: Three-state outputs designed to drive bus lines or buffer memory address registers without external components.
- Voltage Range: 2V to 6V
- Noise Immunity: Typically 0.9 V
- Technology: CMOS
- Package: 20-pin SOP package
- Compliance: RoHS compliant