EN
  • EN
  • DE

SN74HC4060DRG4

Part No SN74HC4060DRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 14-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254646-SN74HC4060DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4060DRG4 CAD Model

Description

The SN74HC4060DRG4 from Texas Instruments is a highly versatile integrated circuit that combines a 14-stage binary counter with an on-chip oscillator. Fabricated with high-speed silicon-gate technology, this device is designed to operate with exceptional reliability and precision in a wide range of applications, including timers, frequency dividers, and time-delay circuits.

Key Features

  • High-Performance Silicon-Gate CMOS: The SN74HC4060DRG4 is built with CMOS technology, ensuring low power consumption and a robust, high-speed performance.
  • Wide Operating Voltage Range: This device can function across a broad voltage range of 2 V to 6 V, providing versatility for different system voltages.
  • 14-Stage Binary Counter: The integrated binary counter offers 14 stages of counting, making it suitable for complex timing solutions.
  • On-Chip Oscillator: With an oscillator capable of stable operation over a wide range of frequencies, this IC can be used in a variety of timing and waveform generation applications.
  • Oscillator Frequency Determined by External Components: Users can set the frequency of the oscillator with external resistors and capacitors, offering flexibility in design.
  • Output Capability: The SN74HC4060DRG4 can drive up to 10 LSTTL loads, ensuring compatibility with a range of logic families.
  • Standardized, Symmetrical Output Characteristics: The outputs are designed to provide consistent performance, with high noise immunity and low output impedance.

Applications

This counter/divider and oscillator IC is suitable for a multitude of electronic applications, including:

  • Timing circuits
  • Frequency division
  • Time-delay generation
  • Waveform generation
  • Sequential systems

Product Specifications

The SN74HC4060DRG4 comes in an SOIC-16 package, providing a compact solution for PCB layouts. Its wide temperature range of -40°C to 85°C ensures reliable operation in diverse environmental conditions. As part of Texas Instruments' commitment to quality, this product is RoHS compliant and designed for long-term stability and performance.

For detailed information, including recommended operating conditions, setup and hold times, and dynamic characteristics, refer to the official Texas Instruments datasheet for the SN74HC4060DRG4.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5844 $52.5960
210+ $0.4796 $100.7160
325+ $0.4646 $150.9950
445+ $0.4496 $200.0720
580+ $0.4346 $252.0680
775+ $0.3896 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess