EN
  • EN
  • DE

SN74HC4040DBR

Part No SN74HC4040DBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC ASYNC BINARY COUNTER 16-SSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC4040
Other Names -SN74HC4040DBRR,-SN74HC4040DBRE4,296-8323-6,-296-8323-1R,-SN74HC4040DBRG4,-SN74HC4040DBRG4R,296-8323-1R,2156-SN74HC4040DBR,-SN74HC4040DBRE4R,SN74HC4040DBRG4,-296-8323-1,TEXTISSN74HC4040DBR,296-8323-2R,SN74HC4040DBRG4,296-8323-1,296-8323-6R,296-8323-2,SN74HC4040DBRE4,SN74HC4040DBRE4,-296-8323-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258994-SN74HC4040DBR
Ultra Librarian 3D Model Ultra Librarian SN74HC4040DBR CAD Model

Description

The SN74HC4040DBR is a high-quality integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is a 12-bit asynchronous counter, part of the 74HC family, known for its robust performance and compatibility with most TTL logic families.

Key Features

  • Wide Operating Voltage Range: The SN74HC4040DBR operates between 2 V and 6 V, providing versatile power supply options for different system requirements.
  • High-Current Output Drive: Capable of driving up to 15 LSTTL loads, which allows for direct interfacing with numerous logic types without additional buffering.
  • Asynchronous Reset: An asynchronous clear (RESET) input is provided, which resets the counter to its zero state when a high level is applied, regardless of other inputs.
  • 12-Bit Binary Counter: The device features a 12-bit binary counter, which can be used in various counting and timing applications.
  • Standard Pinout: It is available in a standard DBR package, ensuring easy integration into existing designs and compatibility with standard PCB layouts.

Applications

The SN74HC4040DBR is suitable for a variety of applications including:

  • Time Delay Generation
  • Frequency Division
  • Counter/Timer Functions in Microprocessor Systems
  • Sequential State Machines
  • Event Counting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC4040DBR is no exception. This device is rigorously tested to meet the high standards expected from a leading semiconductor manufacturer, ensuring consistent performance and durability.

Ordering and Packaging

The SN74HC4040DBR is supplied in a SSOP (DB) package and is available in tape and reel for use in automated manufacturing environments. Detailed ordering and shipping information can be obtained from the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess