The SN74HC393PWTG4 from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit, designed for use in a wide array of electronic applications requiring reliable and precise counting solutions. This IC falls under the 74HC family, known for its high-speed CMOS logic, operating with the robustness of TTL compatibility.
Key Features
- Logic Type: Binary Counter
- Counting Sequence: Up
- Number of Circuits: 2
- Number of Bits per Circuit: 4
- Supply Voltage: 2 V to 6 V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
Performance and Durability
The SN74HC393PWTG4 is designed to operate with a supply voltage ranging from 2 V to 6 V, making it versatile for both low and standard voltage applications. It can function within an ambient temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The dual 4-bit counter configuration allows for sequential counting which is essential in time-sensitive applications.
Applications
With its precision and flexibility, the SN74HC393PWTG4 is suitable for a variety of applications, such as:
- Time delay generation
- Frequency division
- Event counting
- Pulse width modulation
- Digital clocks and timers
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74HC393PWTG4 is no exception. It is manufactured to the highest standards, ensuring consistent and dependable operation for the critical tasks it's designed for. The surface-mount TSSOP-14 package is compact and suitable for automated assembly processes, making it a convenient choice for mass production requirements.
For detailed specifications, application notes, and additional resources, visit the official Texas Instruments product page.