Overview of SN74HC368DRG4
The SN74HC368DRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device belongs to the 74HC family, which is well-known for its high-speed CMOS logic characteristics. The SN74HC368DRG4 is a hex inverter buffer/driver with 3-state outputs, making it a versatile component for a wide range of digital applications.
Key Features
- Logic Type: Hex Inverter Buffers/Drivers with 3-State Outputs
- Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and providing design flexibility
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various logic families
- High On-Output Current: 7.8 mA at 5 V, providing reliable signal transmission
- Package: Supplied in an 8-pin SOIC package (D) that is compact and surface-mountable, saving valuable board space
- Temperature Range: Operates over a wide temperature range from -40°C to 85°C, suitable for industrial environments
Applications
The SN74HC368DRG4 is commonly used in a range of digital circuits where buffer or driver functionality is required. Its applications include:
- Signal buffering and driving for bus-oriented systems
- Memory address drivers
- Input/output port drivers
- Line drivers where high sink and source capabilities are desired
Quality and Reliability
As with all Texas Instruments products, the SN74HC368DRG4 is designed to meet high standards of quality and reliability. It is fabricated using the company's advanced silicon-gate CMOS technology, which provides the benefits of high speed, low power consumption, and reduced crosstalk. This makes the SN74HC368DRG4 an excellent choice for use in high-performance, energy-efficient digital systems.
Environmental Compliance
The SN74HC368DRG4 is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the product is environmentally friendly and safe for use in consumer electronics and other applications.