EN
  • EN
  • DE

GTX1070-O8G

Part No GTX1070-O8G
Manufacturer ASUS
Catalog Graphics
Description ROG Strix GeForce GTX 1070
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474201-GTX1070-O8G
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian GTX1070-O8G CAD Model

Description

The GTX1070-O8G by ASUS is a high-end graphics card designed to deliver outstanding gaming and virtual reality experiences. Part of the Republic of Gamers (ROG) Strix line, it is equipped with the NVIDIA GeForce GTX 1070, renowned for its powerful gaming performance and energy efficiency. This GPU features 8GB of GDDR5 memory, offering ample power for 1440p gaming, VR, and ultra-high-definition video rendering. ASUS has integrated its exclusive DirectCU III cooling technology, featuring triple wing-blade fans designed to bring cooler and quieter performance. This is complemented by ASUS FanConnect, which provides hybrid-controlled fan headers for optimal system cooling. The GTX1070-O8G also includes Aura RGB Lighting on the shroud and backplate, allowing gamers to customize their PC's appearance with a near-endless spectrum of colors and effects. For those looking to fine-tune performance, ASUS's GPU Tweak II provides intuitive tweaking with an included one-year XSplit Gamecaster license. Built for durable and reliable operation, the GTX1070-O8G utilizes Auto-Extreme Technology with Super Alloy Power II components, ensuring premium quality and enhanced performance for the long haul. It's a perfect choice for gamers seeking smooth, fast, and visually stunning gameplay.

You May Also Be Interested in

Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess