EN
  • EN
  • DE

MAX3941ETG+TG126

Part No MAX3941ETG+TG126
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703456-MAX3941ETG+TG126
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3941ETG+TG126 CAD Model

Description

The MAX3941ETG+TG126 from Maxim Integrated is a high-performance, low-power, 10.7Gbps laser driver designed for 10GbE applications. This advanced piece of technology is engineered to drive a semiconductor laser diode in fiber optic transmitters. It is a critical component for creating efficient and reliable communication networks, particularly in the realm of high-speed data transmission.

Key Features

  • High-Speed Performance: With a data rate capability of up to 10.7Gbps, this laser driver is suitable for 10GbE and other high-speed data transmission standards.
  • Automatic Power Control (APC): The integrated APC loop ensures consistent optical output power from the laser, despite variations in temperature or laser characteristics.
  • Extinction Ratio Control: The device provides excellent control over the laser extinction ratio, which is vital for maintaining signal integrity in optical communication.
  • Low Power Dissipation: Designed with power efficiency in mind, the MAX3941ETG+TG126 helps reduce overall power consumption in optical systems.
  • Compact Package: Housed in a 24-pin thin QFN package, the laser driver occupies minimal board space, making it ideal for dense circuit designs.

Applications

  • 10 Gigabit Ethernet (10GbE) Transceivers
  • Fiber Optic Communication Systems
  • High-Speed Data Transmission Networks

The MAX3941ETG+TG126 offers a versatile solution for system designers focusing on high-speed optical networks. Its precision and efficiency make it a preferred choice for applications requiring fast data rates and stable performance over varying conditions. Maxim Integrated's commitment to quality ensures that this laser driver meets the stringent requirements of today's data communication infrastructure.

With its robust feature set and Maxim Integrated's reputation for reliability, the MAX3941ETG+TG126 is an essential component for anyone looking to enhance their high-speed optical communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess