EN
  • EN
  • DE

SN74HC253ANG4

Part No SN74HC253ANG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16DIP / Multiplexer 2 x 4:1 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC253
Other Names SN74HC253ANE4,SN74HC253ANE4
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256593-SN74HC253ANG4
Ultra Librarian 3D Model Ultra Librarian SN74HC253ANG4 CAD Model

Description

SN74HC253ANG4 Dual 4-Input Multiplexer with 3-State Outputs

The SN74HC253ANG4 is a high-performance, dual 4-input multiplexer with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 'HC' family, which signifies that it is fabricated using silicon-gate CMOS technology. This technology ensures that the device has the speed of LSTTL gates with significantly lower power consumption.

The SN74HC253ANG4 features two individual 4-input multiplexers with 3-state outputs that can be used independently or combined for a wide variety of logical functions. Each multiplexer has four binary control inputs (A, B, C, and D) and an enable input (E). When the enable input is high, the respective 3-state output (Y) is in the high-impedance state, which effectively disconnects the output from the circuit. This feature is particularly useful when implementing bus-oriented systems, as it allows multiple outputs to be connected to a common bus without the risk of contention.

With a typical operating voltage range of 2V to 6V, the SN74HC253ANG4 is versatile and can be used in a variety of digital applications. The device can operate over a wide temperature range, making it suitable for industrial applications as well as consumer electronics.

The IC is offered in a 16-pin DIP (Dual In-line Package) with a suffix 'N', which is easy to handle and integrate into various types of printed circuit boards (PCBs). This package is compatible with through-hole technology, which is beneficial for prototyping and educational purposes, where manual assembly is often required.

Some of the key features of the SN74HC253ANG4 include:

  • Two 4-input multiplexers with 3-state outputs
  • Wide operating voltage range (2V to 6V)
  • Low power consumption characteristic of CMOS devices
  • High impedance state during power down
  • Significant drive capability to drive bus lines directly
  • Industry-standard DIP packaging for easy integration

Overall, the SN74HC253ANG4 from Texas Instruments is a reliable and flexible component for digital designers looking to implement multiplexing functions with the added benefit of a 3-state output for bus-connected systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess