EN
  • EN
  • DE

SN74HC193PWT

Part No SN74HC193PWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC U/D 16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC193
Other Names SN74HC193PWTG4,SN74HC193PWTE4,SN74HC193PWTG4,TEXTISSN74HC193PWT,SN74HC193PWTE4,2156-SN74HC193PWT-TITR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258991-SN74HC193PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC193PWT CAD Model

Description

The SN74HC193PWT from Texas Instruments is a high-quality integrated circuit that belongs to the 74HC logic family. This precision-engineered device is a 4-bit synchronous up/down binary counter that offers a wide range of counting operations for various digital applications. Its versatility and reliability make it an essential component in digital electronics, particularly in systems that require precise counting, timing, or sequential logic operations.

Key Features:

  • Counting Capability: The SN74HC193PWT can perform both up and down counting, providing flexibility in designing bidirectional counters and various other counting applications.
  • Synchronous Operation: This counter operates synchronously, ensuring that the output changes coincide with the clock pulses for accurate and stable counting.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it compatible with a variety of digital systems and allowing it to interface with other logic families.
  • Output Current: The device can source or sink up to 4 mA at 5V, providing good drive capabilities for light loads.
  • High-Speed Performance: With a typical clock frequency of up to 25 MHz, the SN74HC193PWT is suitable for high-speed applications.
  • Package Type: It is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is ideal for space-constrained applications.

Applications:

The SN74HC193PWT is widely used in various digital systems, including:

  • Programmable dividers
  • Frequency counters
  • Digital clocks
  • Timers
  • Sequencers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HC193PWT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. The device also complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess