EN
  • EN
  • DE
  • IT

SN74HC164DT

Part No SN74HC164DT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1099850-SN74HC164DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC164DT CAD Model

Description

The SN74HC164DT is a high-speed, 8-bit serial-in, parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its compatibility with CMOS and TTL logic levels, and is widely used in digital systems for temporary data storage, data transferring, and manipulation tasks.

Key Features

  • Logic Family: The device is part of the HC family, ensuring low power consumption and high noise immunity typical of CMOS logic, while maintaining compatibility with TTL logic levels.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it versatile for various applications and compatible with other logic families.
  • Shift Register Configuration: The SN74HC164DT features an 8-bit serial-in, parallel-out configuration, allowing for serial data input and parallel data output.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, providing sufficient current for most applications.
  • Package: The product is offered in an SOP (Small Outline Package) with 14 pins, which is suitable for surface-mount technology, providing a space-saving solution on printed circuit boards.

Applications

The SN74HC164DT is suitable for a wide range of applications in digital systems. Its primary use is to convert serial data to parallel output, which is essential in systems that require multiple data lines. Common applications include:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Interface circuitry for microprocessors
  • LED displays and indicators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC164DT is no exception. It is designed to meet or exceed the stringent industry standards, ensuring a reliable performance in various operating conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,200 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess