Product Overview: SNJ54LS166AJ
The SNJ54LS166AJ is a high-performance, monolithic 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, which combines the low power consumption of standard CMOS with the speed and functionality of bipolar transistors.
Key Features
- Parallel-to-Serial Data Conversion: The SNJ54LS166AJ is adept at converting 8-bit parallel data into serial format, making it ideal for applications requiring efficient data processing and compact data transmission.
- High-Speed Operation: With its Schottky technology, the device can operate at high clock speeds, ensuring rapid data shifting that is suitable for high-performance systems.
- Direct Overriding Clear: The register includes a direct clear input that allows for immediate resetting of the internal flip-flops, providing a quick way to clear the register and prepare it for new data.
- Complementary Outputs: The SNJ54LS166AJ features both Q and Q̅ outputs, offering additional flexibility for interfacing with other logic components or for creating toggle circuits.
Applications
The SNJ54LS166AJ is versatile and can be used in a wide range of electronic applications, including:
- Data acquisition systems
- Serial-to-parallel data conversion
- Digital signal processing
- Instrumentation and control systems
- Communication systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the SNJ54LS166AJ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device is available in a ceramic package, which provides excellent thermal and mechanical characteristics, further enhancing its robustness and longevity.
Technical Specifications
- Logic Type: Shift Register
- Number of Circuits: 1
- Number of Bits per Circuit: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
For designers and engineers looking for a reliable solution to manage parallel-to-serial data conversion with high-speed capability, the SNJ54LS166AJ by Texas Instruments stands out as a robust choice.