EN
  • EN
  • DE

SN74HC153DRE4

Part No SN74HC153DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC153
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256612-SN74HC153DRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC153DRE4 CAD Model

Description

SN74HC153DRE4 Dual 4-Line to 1-Line Data Selectors/Multiplexers

The SN74HC153DRE4 from Texas Instruments is a high-performance integrated circuit that serves as a dual 4-line to 1-line data selector/multiplexer. This versatile component is designed to provide efficient data routing functions for a wide range of digital applications. With its robust design and advanced technology, the SN74HC153DRE4 offers reliable performance and compatibility with standard industry logic levels.

Key Features:

  • Dual 4-to-1 Multiplexing Capability: The device features two individual 4-to-1 multiplexers, each with its own set of inputs and a single output, allowing for flexible data routing and selection.
  • Wide Operating Voltage Range: This multiplexer operates at a voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels, and ensuring compatibility with a variety of digital systems.
  • High On-Off Output Voltage Ratio: The SN74HC153DRE4 boasts a high on-off output voltage ratio, which contributes to a clear distinction between high and low logic levels, improving signal integrity.
  • Low Power Consumption: With its low power consumption, the SN74HC153DRE4 is ideal for battery-operated and power-sensitive applications, ensuring efficient use of energy without sacrificing performance.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Surface-Mount Package: The SN74HC153DRE4 comes in a surface-mount package, specifically in a TSSOP-16 package, which is suitable for compact PCB layouts and automated assembly processes.

Applications:

The versatility of the SN74HC153DRE4 allows it to be used in a variety of applications, including:

  • Data routing and signal multiplexing in digital communication systems
  • Function generation in computing devices
  • Input selection for multiplexed displays
  • Control logic for industrial automation systems
  • Channel selection in RF and telecommunication equipment

With its combination of features, the SN74HC153DRE4 from Texas Instruments is an excellent choice for designers looking to implement high-performance data selection and multiplexing capabilities in their digital systems.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2471 $50.6555
495+ $0.2027 $100.3365
765+ $0.1964 $150.2460
1,055+ $0.1901 $200.5555
1,365+ $0.1837 $250.7505
1,825+ $0.1647 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,217 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess