EN
  • EN
  • DE

SN74HC139QDRQ1

Part No SN74HC139QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODER/DEMULTIPLEXER | IC DECODER/DEMUX DL 2-4L 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254519-SN74HC139QDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC139QDRQ1 CAD Model

Description

Product Overview: SN74HC139QDRQ1

The SN74HC139QDRQ1 is a high-performance, automotive-grade integrated circuit from Texas Instruments designed to handle dual 2-line to 4-line decoders/demultiplexers tasks. It is an essential component for automotive and industrial applications requiring a robust and reliable solution for decoding and demultiplexing signals.

Key Features

  • Logic Type: 2 x 2:4 Decoder/Demultiplexer
  • Operating Voltage Range: 2V to 6V, accommodating a variety of automotive and industrial applications.
  • Operating Temperature Range: -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Output Current: High-level output current of -5.2 mA and low-level output current of 20 mA.
  • Package / Case: The device comes in a compact SOP (Small Outline Package) with a 16-pin configuration.
  • Qualification: Qualified for Automotive Applications, meeting stringent industry standards for performance and reliability.

Applications

The SN74HC139QDRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Signal routing
  • Address decoding for memory selection
  • Data multiplexing

Performance and Quality

As with all Texas Instruments products, the SN74HC139QDRQ1 is manufactured to the highest quality standards. It features a balanced propagation delay and transition times, which ensures that it operates efficiently and reliably. Additionally, the device is designed to be immune to latch-up, which is a critical feature for automotive applications where safety and reliability are paramount.

Environmental Compliance

The SN74HC139QDRQ1 is also environmentally friendly, complying with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials found in electrical and electronic products.

Ordering and Packaging

For ease of integration into production lines, the SN74HC139QDRQ1 is available in tape and reel packaging. This facilitates automated assembly and helps reduce manual handling, thereby enhancing manufacturing efficiency and reducing the potential for component damage.

With its robust design, comprehensive features, and compliance with automotive industry standards, the SN74HC139QDRQ1 from Texas Instruments is an excellent choice for designers looking for a dependable decoding and demultiplexing solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4302 $51.6240
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess