EN
  • EN
  • DE

3SMAJ5941B-TP

Part No 3SMAJ5941B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 3W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode ±5% Surface Mount DO-214AC (SMA)
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name SMAJ5941
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 3SMAJ5941B-TPMSTR, 3SMAJ5941B-TPMSCT, 3SMAJ5941B-TPMSDKR, 3SMAJ5941BTP
Quantity per package 7500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855902-3SMAJ5941B-TP
Ultra Librarian 3D Model Ultra Librarian 3SMAJ5941B-TP CAD Model

Description

The 3SMAJ5941B-TP is a surface-mount Zener diode manufactured by Micro Commercial Components (MCC). This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic applications. It is part of the 3SMAJ series, which is known for its robust construction and reliable performance.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive electronic equipment
  • Overvoltage protection in communication systems
  • Protection of I/O interfaces
  • Use in portable devices requiring surge protection

Features

  • Surface Mount Package: Designed for automated assembly processes.
  • High Surge Capability: Capable of withstanding high surge currents.
  • Zener Voltage: Specifically designed to maintain a stable voltage level at 11 Volts.
  • Low Profile: Compact design suitable for space-constrained applications.
  • Glass passivated junction
  • Excellent clamping capability
  • Fast response time

Benefits

  • Provides reliable voltage regulation, ensuring stable operation of connected circuits.
  • Protects sensitive components from damage due to voltage transients, increasing system reliability.
  • Simplifies assembly with its surface mount design, reducing manufacturing costs.
  • Offers a compact solution for voltage regulation and transient suppression in space-limited applications.
  • Enhances product lifespan by preventing overvoltage-related failures.

Additional Details

The 3SMAJ5941B-TP has a peak pulse power dissipation of 400 W. Its operating and storage temperature range is -55°C to +150°C. The device is RoHS compliant, ensuring it meets environmental standards. The clamping voltage is carefully controlled to provide optimal protection without damaging sensitive circuits. It is commonly used in telecommunications equipment, industrial control systems, and consumer electronics.

This Zener diode's rugged construction ensures long-term reliability, even in harsh operating environments. Its fast response time to transient events makes it a suitable choice for safeguarding critical electronic components. The 3SMAJ5941B-TP is an essential component for any application requiring robust voltage regulation and surge protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1445 $50.5750
845+ $0.1186 $100.2170
1,310+ $0.1149 $150.5190
1,800+ $0.1112 $200.1600
2,330+ $0.1075 $250.4750
3,120+ $0.0963 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess