EN
  • EN
  • DE

SN74LVC2G14DCKRE4

Part No SN74LVC2G14DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 2CH 2IN SC70-6 / Inverter IC 2 Channel Schmitt Trigger SC-70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3V ~ 1.4V
Logic Level - High 1.4V ~ 3.7V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number SN74LVC2G14
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257648-SN74LVC2G14DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G14DCKRE4 CAD Model

Description

SN74LVC2G14DCKRE4 - Texas Instruments

The SN74LVC2G14DCKRE4 is a dual Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-performance, low-power device is part of the LVC family, which operates on a supply voltage range from 1.65V to 5.5V. This makes the SN74LVC2G14DCKRE4 suitable for interfacing with both 3.3V and 5V systems, ensuring compatibility with a wide range of electronic components and systems.

The device features two independent inverters with Schmitt-trigger inputs, which provide a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for applications that require stable signal conditioning. The SN74LVC2G14DCKRE4 is commonly used in signal processing, wave shaping, and in the creation of square waves from irregular signals.

Encased in an SC70 6-pin package, the SN74LVC2G14DCKRE4 is optimized for space-constrained applications. Its small footprint and low power consumption make it a perfect choice for portable and battery-operated electronics, such as mobile phones, tablets, and other handheld devices.

The IC supports a wide operating temperature range from -40°C to +125°C, which ensures reliable operation in extreme environments. Additionally, it is characterized for operation from -40°C to 85°C, providing flexibility in a broad range of applications.

Key features of the SN74LVC2G14DCKRE4 include:

  • Operational Voltage Range: 1.65V to 5.5V
  • High Noise Immunity with Schmitt-Trigger Action
  • Low Power Consumption
  • Support for 5V Tolerant Inputs
  • Input Hysteresis for Slow Input Transition Rates
  • Low Propagation Delay Times
  • SC70 6-Pin Package for Compact Footprint
  • Extended Temperature Range: -40°C to +125°C

Whether used in consumer electronics, industrial control systems, or communication devices, the SN74LVC2G14DCKRE4 from Texas Instruments provides a reliable solution for digital signal processing needs. Its robust design and versatile features ensure that it can meet the requirements of a wide array of applications where signal integrity and power efficiency are paramount.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1038 $50.3430
1,030+ $0.0972 $100.1160
1,600+ $0.0940 $150.4000
2,290+ $0.0874 $200.1460
2,975+ $0.0841 $250.1975
3,715+ $0.0808 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,390 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess