EN
  • EN
  • DE

AO3435L

Part No AO3435L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144748-AO3435L
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO3435L CAD Model

Description

The AO3435L is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It's designed to minimize on-state resistance (RDS(ON)) and provide superior switching performance, making it suitable for various power management and load switching applications.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for portable devices, such as laptops and smartphones.
  • DC-DC Converters: Integrated into DC-DC converters for efficient voltage regulation.
  • Battery Management Systems: Utilized in battery management systems (BMS) for battery charging and discharging control.

Features:

  • Low RDS(ON): Offers low on-state resistance, minimizing power loss and improving efficiency.
  • Low Gate Charge: Features low gate charge (Qg), reducing switching losses and improving high-frequency performance.
  • Logic Level Gate Drive: Can be driven directly from logic level signals, simplifying circuit design.
  • Small Footprint: Available in a compact SOT-23 package, saving board space.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low RDS(ON) minimizes power dissipation, resulting in higher efficiency.
  • Fast Switching Speed: Low gate charge enables fast switching speeds, improving overall system performance.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Compact Size: Small SOT-23 package allows for high-density designs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental regulations.

Technical Specifications:

The AO3435L typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -4.1A. The RDS(ON) is typically around 50 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It's packaged in a SOT-23 package.

This P-Channel MOSFET is well-suited for portable applications and other circuits where efficiency and space are critical. Its low on-resistance and gate charge contribute to enhanced performance and reduced power consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8709 $58.7090
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5161 $234.8372
67+ $4.3647 $292.4349
89+ $3.9143 $348.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess