EN
  • EN
  • DE

SN74HC139M

Part No SN74HC139M
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP3.9
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712254-SN74HC139M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC139M CAD Model

Description

SN74HC139M IC

The SN74HC139M is a high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip is a dual 2-line to 4-line decoder/demultiplexer, which makes it an essential component for a wide range of applications where efficient data distribution or routing is required.

Key Features

  • Logic Family: The SN74HC139M belongs to the HC family, which operates with a high-speed CMOS technology.
  • Dual Decoder/Demultiplexer: It contains two individual 2-line to 4-line decoders/demultiplexers in a single package, each having its own address input (A and B), an active-low enable input (G), and four mutually exclusive outputs (Y0 to Y3).
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High Output Current: The SN74HC139M is capable of driving up to 5.2 mA at the output, allowing it to drive larger loads compared to standard CMOS outputs.

Applications

The versatility of the SN74HC139M makes it suitable for various applications, including:

  • Memory decoding or data routing in computers and microprocessors
  • Function generation in digital signal processing
  • Control logic for digital systems
  • Address decoding for memory-mapped peripherals

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74HC139M is designed to meet the stringent requirements of the modern electronics industry. It is available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. The device also features a wide temperature operating range, ensuring reliable performance in diverse environments.

Ordering Information

The product is available with the ordering number SN74HC139M, and it is supplied in tape and reel packaging for automated assembly processes. For detailed specifications and purchasing options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Lowest to $1.4553
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Panasonic
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess