EN
  • EN
  • DE

SN74HC05

Part No SN74HC05
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254471-SN74HC05
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC05 CAD Model

Description

SN74HC05 Hex Inverter from Texas Instruments

The SN74HC05 is a high-quality hex inverter device from Texas Instruments, renowned for its robust performance and versatility. This integrated circuit is part of the 74HC series, which is well-known for combining the low power characteristics of CMOS circuitry with the high-speed performance of TTL devices. The SN74HC05 features six independent inverters with open-drain outputs, making it an excellent choice for interfacing with a variety of logic families or driving capacitive loads.

Key Features:

  • Open-Drain Outputs: The SN74HC05 is equipped with open-drain outputs, which allow for external pull-up resistors to be used to create different logic levels or to interface with other voltage levels outside the standard range.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2 V to 6 V, providing flexibility in power supply selection and ensuring compatibility with a wide range of other logic devices.
  • High-Current Drive Capability: The device can deliver up to 25 mA of continuous current at its outputs, which is suitable for driving LEDs, relays, and other peripheral components directly.
  • Low Power Consumption: True to the 74HC family's design, the SN74HC05 boasts low power consumption, which is ideal for battery-powered and energy-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's reliability and longevity in the face of environmental stress.

Applications:

The SN74HC05's flexible design makes it suitable for a wide range of applications, including:

  • Logic level conversion/shifting
  • Signal inversion
  • Capacitive load driving
  • Power management circuits
  • Wired-OR logic configurations

With its combination of high-speed operation, low power consumption, and robust output capabilities, the SN74HC05 from Texas Instruments is a versatile solution for designers looking to incorporate reliable inverting functions into their digital logic systems. Whether for industrial, commercial, or consumer electronics, this hex inverter is engineered to meet a diverse array of design requirements.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess