EN
  • EN
  • DE

SN74GTLP817PWR

Part No SN74GTLP817PWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description GTLP-TO-LVTTL 1-TO-6 FANOUT DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLP
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 6
Input Signal GTLP
Output Signal LVTTL
Output Type Tri-State, Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1254434-SN74GTLP817PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74GTLP817
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817PWR CAD Model

Description

Product Overview: SN74GTLP817PWR

The SN74GTLP817PWR is a state-of-the-art level-shifting transceiver manufactured by Texas Instruments, designed to facilitate seamless communication between devices operating at different voltage levels. This high-speed component is part of the GTLP (Gunning Transceiver Logic Plus) family and is specifically crafted to address the needs of modern digital systems that require low-voltage differential signaling.

Key Features

  • Interface Compatibility: The SN74GTLP817PWR is designed to interface between 3.3V LVTTL/LVCMOS components and 5V TTL/CMOS components, ensuring compatibility between different logic families.
  • High-Speed Operation: With its ability to support high-speed data transfer, this transceiver is well-suited for applications requiring fast communication between integrated circuits.
  • Low Power Consumption: The device boasts low power consumption, making it an ideal choice for power-sensitive applications.
  • Bidirectional Data Flow: The transceiver supports bidirectional data flow, with 8 data input/output ports that can be configured as either inputs or outputs.
  • Flow-Through Pinout: The SN74GTLP817PWR has been designed with a flow-through pinout to facilitate easy PCB layout and to minimize signal skew.

Applications

The versatility of the SN74GTLP817PWR allows it to be used in a wide range of applications, including:

  • Motherboard to add-on card interfaces
  • Backplane data communication
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems

Product Packaging

The SN74GTLP817PWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its compact size does not compromise its functionality or performance, making it a practical choice for densely packed electronic assemblies.

Quality and Reliability

As with all Texas Instruments products, the SN74GTLP817PWR is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs to specifications under varying conditions, providing designers with confidence in their system's performance and stability.

For more detailed information, including electrical characteristics and pin configurations, refer to the SN74GTLP817PWR datasheet available on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess