EN
  • EN
  • DE

SN74GTLP2034GQLR

Part No SN74GTLP2034GQLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG TXRX LVTTL-GTLP 56-BGA / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Other Names 296-13193-1,296-13193-1R,-296-13193-1,296-13193-2R,296-13193-6R,-SN74GTLP2034GQLRR,-296-13193-1,296-13193-6,296-13193-2
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256237-SN74GTLP2034GQLR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP2034GQLR CAD Model

Description

The SN74GTLP2034GQLR is a high-performance, 10-bit GTLP to LVTTL bidirectional transceiver from Texas Instruments. Designed with advanced silicon technology, it is a crucial component in the realm of digital electronics, facilitating seamless communication between devices operating at different logic levels.

Key Features

  • Interface Conversion: Provides a bridge between Gunter Transceiver Logic Plus (GTLP) levels and Low-Voltage TTL (LVTTL) levels, enabling compatibility between devices that operate at these differing voltage standards.
  • High-Speed Data Transfer: Designed for applications that require fast data transfer rates, ensuring efficient operation in high-performance systems.
  • Low Power Consumption: Minimizes power usage, making it an ideal choice for power-sensitive applications.
  • Flow-Through Pinout: Simplifies the PCB layout by allowing easier routing of signal traces, which can help reduce noise and improve signal integrity.
  • Robust ESD Protection: Equipped with built-in electrostatic discharge protection, safeguarding the device against the damaging effects of static electricity.

Applications

The SN74GTLP2034GQLR is versatile and can be employed in a variety of applications such as:

  • Server and workstation motherboards
  • Networking equipment
  • Data communication systems
  • Telecommunications infrastructure

Product Specifications

Parameter Value
Package Type 48-TQFP
Operating Temperature Range -40°C to +85°C
Supply Voltage (VCC) 3.3V ± 0.3V
Logic Levels GTLP to LVTTL

With its advanced features and reliable performance, the SN74GTLP2034GQLR is an excellent choice for designers and engineers looking to create systems that require high-speed data transfer and interface conversion between GTLP and LVTTL logic levels.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess