EN
  • EN
  • DE

DSC1001BI1-027.0000T

Part No DSC1001BI1-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917522-DSC1001BI1-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI1-027.0000T CAD Model

Description

Product Overview: DSC1001BI1-027.0000T

Manufacturer: Microchip Technology

Category: Crystals, Oscillators, Resonators

The DSC1001BI1-027.0000T is a high-performance silicon MEMS oscillator from the renowned semiconductor manufacturer Microchip Technology. This precision oscillator is designed to offer a reliable and stable clock signal for a wide range of electronic applications, including but not limited to embedded systems, IoT devices, and high-speed digital electronics.

Key Features:

  • Frequency: 27.0000 MHz, providing a precise and consistent clock source for timing-sensitive applications.
  • Supply Voltage: Operates at a nominal supply voltage, ensuring compatibility with a variety of digital systems.
  • Stability: Offers excellent frequency stability over a range of environmental conditions, making it suitable for use in applications that may experience temperature fluctuations or other external variations.
  • Form Factor: Comes in a compact industry-standard package, allowing for easy integration into space-constrained designs.
  • Output Type: Provides a CMOS-compatible output, ensuring easy interfacing with most logic families.

Applications:

The DSC1001BI1-027.0000T is ideal for a variety of applications where precision timing is critical. These include:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Industrial controls
  • Portable and battery-powered devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC1001BI1-027.0000T is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently over the product's lifespan.

Environmental Compliance:

This product complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its robust feature set and Microchip's reputation for quality, the DSC1001BI1-027.0000T is an excellent choice for designers seeking a reliable and precise timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess