The SN74GTLP2034DGGR is a high-performance, 10-bit GTLP/GTLP universal bus transceiver designed by Texas Instruments. This device is tailored for facilitating bidirectional communication between A and B buses in a mixed 3.3V/5V system environment. The SN74GTLP2034DGGR is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its low power consumption and high-speed operation.
Key Features
- Interface Type: GTLP/GTLP Universal Bus Transceiver
- Number of Channels: 10-bit bidirectional
- Voltage Range: Operates at mixed voltages, compatible with 3.3V and 5V systems
- Package: 48-TSSOP (0.240", 6.10mm Width)
- Speed: High-speed data transfer capabilities
- Power Consumption: Low power dissipation for energy-efficient operation
- Temperature Range: Industrial temperature range for reliable performance under varying conditions
Applications
The SN74GTLP2034DGGR is suitable for a wide range of applications that require efficient and reliable data transfer between different voltage domains. It is commonly used in:
- Server and Networking Infrastructure
- Telecommunications Equipment
- Data Acquisition Systems
- Embedded Systems
- Signal Bridging Applications
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74GTLP2034DGGR is no exception. It is built to meet the stringent standards required for industrial and commercial applications, ensuring longevity and consistent performance. Additionally, this product is RoHS compliant, reflecting TI's dedication to environmental responsibility.
Ordering and Packaging
The SN74GTLP2034DGGR is available in a 48-TSSOP package, and it is sold in standard reel quantities for ease of manufacturing integration. For detailed ordering and shipping information, customers can refer to the Texas Instruments website or contact their local TI distributor.