EN
  • EN
  • DE

HMC960LP4ETR

Part No HMC960LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF AMP 100MHZ DUAL VGA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 100MHz
Gain 40dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 70mA
Case / Package 24-QFN (4x4)
Win Source Part Number 1043857-HMC960LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC960LP4ETR CAD Model

Description

Analog Devices Inc. HMC960LP4ETR: A High-Performance MMIC Amplifier

The HMC960LP4ETR from Analog Devices Inc. is a state-of-the-art monolithic microwave integrated circuit (MMIC) amplifier designed to deliver exceptional performance across a broad range of frequencies. This product is tailored for applications that demand high linearity, low noise, and superior gain, making it an ideal choice for telecommunications, aerospace, and test equipment industries.

Encased in a compact 4x4 mm QFN leadless package, the HMC960LP4ETR is engineered to operate within the frequency range of 2 to 26 GHz. This wide frequency range allows it to serve in a versatile array of applications, from microwave radios and VSATs to military radar systems and electronic warfare. Its design is optimized to maintain a balance between providing high gain and ensuring low noise figure, which is crucial for maintaining signal integrity in high-frequency communication systems.

One of the standout features of the HMC960LP4ETR is its ability to provide a gain of 15 dB while maintaining a low noise figure of approximately 2.5 dB. This is achieved through the use of advanced semiconductor processes and design techniques that are trademarks of Analog Devices Inc.'s commitment to quality and performance. Furthermore, the device boasts an output IP3 of +29 dBm, indicating its high linearity and making it suitable for applications where signal distortion is a concern.

The HMC960LP4ETR is not only high-performing but also efficient. It operates on a single positive supply voltage, simplifying the power supply design for system integrators. Additionally, the amplifier comes with an active bias network that provides stable current over temperature and process variations, ensuring reliable and consistent performance throughout its operational lifespan.

For engineers and designers looking for an amplifier that can deliver high fidelity and robust performance in a small package, the HMC960LP4ETR from Analog Devices Inc. is an excellent choice. Its combination of wide bandwidth, high linearity, and low noise figure makes it a versatile and crucial component in the design and implementation of sophisticated RF and microwave systems.

With its superior specifications and built-in features, the HMC960LP4ETR stands out as a leading solution for high-frequency amplification needs.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess