EN
  • EN
  • DE

SN74GTL2010PWRG4

Part No SN74GTL2010PWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 10-BIT BIDIRECTIONAL LOW-VOLTAGE TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254427-SN74GTL2010PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTL2010PWRG4 CAD Model

Description

Product Overview: SN74GTL2010PWRG4 by Texas Instruments

The SN74GTL2010PWRG4 is a high-performance, 10-bit GTL/GTL+ to LVTTL translator from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is designed to provide seamless communication and interface bridging between Ground-Terminated Logic (GTL/GTL+) and Low-Voltage TTL (LVTTL) signal levels, making it an essential component in mixed-voltage digital systems.

The SN74GTL2010PWRG4 comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, denoted by the suffix 'PWRG4', which makes it suitable for space-constrained applications. It operates over a broad supply voltage range, accommodating various system designs and ensuring compatibility with a wide range of digital logic levels.

One of the key features of the SN74GTL2010PWRG4 is its bidirectional interface capability. Each port is equipped with a 10-bit translator that can be independently configured as an input or output, providing designers with flexibility in interfacing different logic families. This feature is particularly useful in applications such as bus isolation, level shifting, and interface translation in computing, networking, and telecommunication systems.

The device boasts a low on-state resistance, which minimizes signal distortion and ensures high signal integrity. Additionally, it has a built-in power-up 3-state, which prevents any unwanted glitches on the bus during power up or power down sequences, thus enhancing system reliability.

For thermal management, the SN74GTL2010PWRG4 is designed with an industrial-grade operating temperature range, making it suitable for deployment in environments with challenging thermal conditions. Furthermore, it features a flow-through pinout that simplifies PCB layout and helps in reducing signal crosstalk, further ensuring signal integrity.

Texas Instruments' commitment to quality and reliability is evident in the SN74GTL2010PWRG4, which is built to meet the stringent requirements of modern electronic systems. Whether it's for server motherboards, switch fabric interfaces, or any application requiring logic level translation, this product stands out as a robust and versatile solution.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess