EN
  • EN
  • DE

NCP380HSNAJAAT1G

Part No NCP380HSNAJAAT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.1A to 2.1A 6-Pin TSOP T/R / IC CURRENT LIMIT SWITCH 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-TSOP
Win Source Part Number 025042-NCP380HSNAJAAT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP380
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP380HSNAJAAT1G CAD Model

Description

ON Semiconductor NCP380HSNAJAAT1G

The ON Semiconductor NCP380HSNAJAAT1G is a high-performance current limiting protection device designed to safeguard your USB ports against overcurrent, short circuit, and thermal events. This advanced circuit protection solution is ideal for a wide range of applications, including consumer electronics, portable devices, and computing equipment where USB interfaces require robust protection.

Key Features

  • Current Limiting: This device provides adjustable current limiting to protect USB ports and connected devices from damage due to excessive current.
  • Fast Response Time: The NCP380HSNAJAAT1G responds quickly to fault conditions, ensuring rapid protection against overcurrent events.
  • High Accuracy: The current limit accuracy of ±10% ensures precise control over the protection mechanism, enhancing the reliability of the overall system.
  • Low RDS(on): The low on-resistance of the internal FET minimizes voltage drop and power dissipation, improving efficiency and reducing thermal stress.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating, enhancing the longevity of the product.
  • Reverse Bias Protection: It also includes a feature to protect against reverse biasing, which can prevent damage when cables are plugged in incorrectly.
  • Compact Package: The NCP380HSNAJAAT1G comes in a space-saving package, making it suitable for portable applications where board space is at a premium.

Applications

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs and Peripherals
  • Portable Media Players
  • Handheld Gaming Devices

The NCP380HSNAJAAT1G from ON Semiconductor is an essential component for any design that requires USB power delivery with a high level of protection. Its robust feature set ensures that devices not only operate within safe current limits but also maintain their performance over time. By integrating this protection device into your design, you can offer your customers the peace of mind that their devices are shielded from the most common electrical hazards associated with USB connectivity.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5701 $51.3090
215+ $0.4678 $100.5770
335+ $0.4532 $151.8220
460+ $0.4385 $201.7100
590+ $0.4239 $250.1010
790+ $0.3801 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess