The SN74GTL2006PWRG4 by Texas Instruments is a high-performance, advanced integrated circuit designed to offer an optimal solution for various applications.
- Type: Six-channel, voltage translator
- Application: Bi-directional voltage translation in mixed-mode applications
- Interface: Between a 3.3-V system and a 5-V system
- Voltage Translation: Between any two levels from 0.95 V to 5 V
- Feature: Bi-directional voltage translation without a direction pin
- Feature: Low ON-state resistance (Ron)
- Feature: Fail-safe feature guarantees a logic-high output when the input is open
- Feature: Overvoltage tolerant (OVT) feature allows tolerance of input signals up to 5.5 V, even when VCC is powered off
- Package: TSSOP (PW)
- Power Consumption: Low standby current