EN
  • EN
  • DE

LTC4121IUD#PBF

Part No LTC4121IUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Dp-Battery Charger 40V 400Ma Synchronous Step-Down Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Pack Voltage 18 V
Mounting SMD (SMT)
Case / Package QFN
Max Charge Current 400 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Number of Pins 16
RoHS Compliant
Win Source Part Number 998155-LTC4121IUD#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4121IUD#PBF CAD Model

Description

The LTC4121IUD#PBF is a versatile, high-performance power management solution from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient charging and power management. This integrated circuit combines a wireless receiver with a constant-current/constant-voltage linear charger for lithium-ion batteries, making it an ideal choice for portable devices, medical equipment, and industrial systems where wireless charging is advantageous.

Key Features

  • Wireless Power Receiver: The LTC4121IUD#PBF can efficiently harvest energy from wireless power transmitters, enabling cable-free charging solutions.
  • Flexible Charging: It offers a programmable float voltage and charge current, allowing it to cater to various lithium battery chemistries and sizes.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating different wireless power transmitter capabilities and ensuring compatibility with a broad spectrum of power sources.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4121IUD#PBF includes a thermal regulation feature that prevents overheating during the charge cycle.
  • Compact Package: The product is available in a compact, low-profile (3mm x 3mm) QFN package, which is suitable for space-constrained applications.

Applications

The LTC4121IUD#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless charging cases for wearables and IoT devices
  • Portable medical devices that require a clean, wire-free charging interface
  • Industrial sensors and monitoring equipment with difficult access for wired charging
  • Backup power systems that benefit from seamless wireless recharging

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4121IUD#PBF is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in demanding environments. With its robust feature set and the backing of a reputable manufacturer, this product is a reliable choice for designers looking to integrate wireless charging capabilities into their next project.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4332 $50.5992
15+ $6.9195 $103.7925
23+ $6.7033 $154.1759
31+ $6.4871 $201.1001
40+ $6.2708 $250.8320
54+ $5.6221 $303.5934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess