EN
  • EN
  • DE

SN74GTL2003PW

Part No SN74GTL2003PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 20-TSSOP
Manufacturer Texas Instruments
Series 74GTL
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74GTL2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934602-SN74GTL2003PW
Ultra Librarian 3D Model Ultra Librarian SN74GTL2003PW CAD Model

Description

The SN74GTL2003PW is a state-of-the-art voltage-level translator device designed and manufactured by Texas Instruments. This device is specifically engineered to provide bidirectional voltage-level translation with the flexibility to interface a wide range of standard and nonstandard signal levels. The SN74GTL2003PW is ideal for applications that require interfacing between different voltage domains within a system.

Key Features

  • Wide Voltage Range: It supports voltage levels from 0.95V to 5V, which enables seamless translation between low-voltage and high-voltage signal domains.
  • Bidirectional Translation: The device is capable of translating signals in both directions without the need for a direction control pin, simplifying the design and saving board space.
  • High-Speed Operation: With its fast propagation delay, the SN74GTL2003PW is suitable for high-speed interfaces, ensuring minimal signal delay in critical applications.
  • 8-Bit Bus Interface: The translator features an 8-bit bus interface, making it suitable for parallel data or control signal level translation.
  • Flow-Through Pinout: The flow-through design minimizes trace lengths between devices, which reduces parasitic capacitance and enhances signal integrity.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection on all pins, safeguarding the device against static damage during handling and operation.

Applications

The SN74GTL2003PW is versatile and can be used in a variety of applications, including but not limited to:

  • Level translation for SD/MMC cards
  • Interface between microprocessors/microcontrollers and peripherals with different voltage levels
  • Translation between analog-to-digital or digital-to-analog converters
  • Cell phones, PDAs, and other portable devices

Package and Quality

The SN74GTL2003PW is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing and ensures that this product meets rigorous industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7710 $52.6490
44+ $2.2737 $100.0428
69+ $2.2026 $151.9794
94+ $2.1316 $200.3704
122+ $2.0605 $251.3810
163+ $1.8474 $301.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,952 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess