EN
  • EN
  • DE

SN74AUP1T57DBVR

Part No SN74AUP1T57DBVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description SINGLE-SUPPLY VOLTAGE-LEVEL TRANSLATOR WITH NINE CONFIGURABLE GATE LOGIC FUNCTIONS | IC TRNSLTR UNIDIR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 1.8V ~ 2.7V
Voltage - VCCB 2.3V ~ 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Features Configurable Gate Logic Functions
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number 74AUP1T57
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254100-SN74AUP1T57DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T57DBVR CAD Model

Description

SN74AUP1T57DBVR - Configurable Multiple-Function Gate by Texas Instruments

The SN74AUP1T57DBVR from Texas Instruments is a versatile, low-power configurable multiple-function gate that integrates multiple logic functions within a single chip. This innovative component is designed to operate on a very low supply voltage range from 0.8 V to 3.6 V, making it particularly suitable for battery-powered and portable applications where power efficiency is a critical factor.

Enclosed in a compact SOT-23-6 package, the SN74AUP1T57DBVR offers a high degree of flexibility due to its configurable functionality. This single gate can be used as a universal gate to perform a variety of logical operations including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This multi-function capability reduces board space and simplifies design by replacing multiple dedicated logic gates with a single device.

With its Schmitt-trigger inputs, the SN74AUP1T57DBVR provides enhanced noise immunity and allows for slow input transition signals, making it more stable and reliable in electrically noisy environments. The device also features a low static power consumption of less than 0.9 µA, further contributing to energy efficiency in end applications.

The SN74AUP1T57DBVR is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions. This makes it an ideal choice for industrial, consumer electronics, and automotive applications, where temperature extremes are common.

Key features of the SN74AUP1T57DBVR include:

  • Configurable multiple-function gate capabilities
  • Very low static power consumption
  • Wide supply voltage range (0.8 V to 3.6 V)
  • Low input capacitance
  • Schmitt-trigger inputs for increased noise immunity
  • Compact SOT-23-6 package
  • Extended temperature range operation

Whether you are designing a micro-power system or simply require a highly flexible logic solution, the SN74AUP1T57DBVR from Texas Instruments is an excellent choice that combines efficiency, versatility, and reliability in a small footprint.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2064 $50.5680
595+ $0.1694 $100.7930
915+ $0.1641 $150.1515
1,260+ $0.1588 $200.0880
1,630+ $0.1535 $250.2050
2,185+ $0.1376 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess