EN
  • EN
  • DE

SN74FB2040RC

Part No SN74FB2040RC
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT TTL/BTL TRANSCEIVER | IC 8-BIT TTL/BTL XCVR 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Resolution 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2040
Manufacturer Pack Quantity 96
MSL Level 2 (1 Year)
Win Source Part Number 1254416-SN74FB2040RC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74FB2040RC CAD Model

Description

Texas Instruments SN74FB2040RC

The SN74FB2040RC from Texas Instruments is a state-of-the-art interface logic device that forms a critical component in a wide range of digital communication and computing applications. This high-performance BiCMOS device is designed to facilitate fast and reliable data transfer between systems.

Key Features

  • Technology: The SN74FB2040RC utilizes advanced BiCMOS technology, which combines the best features of both bipolar and CMOS transistors to deliver high speed and low power consumption.
  • Interface: It features a 17-bit bus interface that is capable of achieving high-speed data transfer rates, making it ideal for interfacing with high-performance data buses.
  • Compatibility: This device is designed to be compatible with a wide range of voltage levels, ensuring seamless integration into various system designs.
  • Package: The SN74FB2040RC comes in a robust 80-LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while providing excellent thermal performance.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for use in environments subject to extreme conditions.

Applications

The versatility of the SN74FB2040RC makes it a perfect fit for multiple applications. Its high-speed data transfer capabilities are essential in:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Server backplanes
  • Signal processing units

Performance and Quality

As with all Texas Instruments products, the SN74FB2040RC is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and longevity, ensuring that their systems operate smoothly over time.

For more detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8633 $63.7266
4+ $26.1443 $104.5772
6+ $25.3273 $151.9638
9+ $24.5103 $220.5927
11+ $23.6933 $260.6263
15+ $21.2422 $318.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess