The SN74F74DRG4 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit (IC) from the reputable electronics manufacturer Texas Instruments. This IC is designed to operate with a wide voltage range and is particularly suitable for applications requiring the capture and control of digital information quickly and reliably.
Key Features
- Logic Type: Dual D-Type Flip-Flop with Set and Reset functionality.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL power levels.
- High-Speed Performance: Offers a typical clock-to-output delay time of 6ns, enabling high-speed operations in critical applications.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing sufficient current for most logic interfacing needs.
- Package: Available in an SOIC-14 package, which is ideal for space-constrained applications.
Applications
The SN74F74DRG4 flip-flop is versatile and can be used in a variety of digital systems. Common applications include:
- Registers and buffers
- Counters and dividers
- Control circuits
- State machines
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74F74DRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device also features over-temperature and over-voltage protection, ensuring reliable operation under various conditions.
Environmental Compliance
The SN74F74DRG4 adheres to environmental standards and is RoHS compliant, minimizing the environmental impact by eliminating the use of certain hazardous substances in its construction.
With its robust feature set and Texas Instruments' reputation for quality, the SN74F74DRG4 is an excellent choice for designers looking to implement reliable flip-flops in their digital systems.