Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74F
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74F299
Other Names SN74F299DWG4,2156-SN74F299DW,TEXTISSN74F299DW,SN74F299DWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257099-SN74F299DW
Ultra Librarian 3D Model Ultra Librarian SN74F299DW CAD Model

Description

The SN74F299DW is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device functions as an 8-bit universal shift/storage register and is part of the F family of logic devices, which are known for their fast speeds and low power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74F299DW is designed to operate over a broad voltage range, making it suitable for a variety of digital applications.
  • High-Speed Operation: This device is optimized for high-speed signal processing, which is critical for modern digital systems requiring quick data manipulation and storage.
  • Flexible Shift/Register Modes: It offers multiple modes of operation, including shift left, shift right, hold, and load, providing designers with the flexibility to address different logic design challenges.
  • Direct Clear Function: The integrated clear function allows for immediate resetting of the register, which is essential for error recovery and initialization processes.

Applications

The SN74F299DW is well-suited for a variety of applications that require efficient data handling and storage. These include:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Temporary data storage
  • Data manipulation and processing
  • Control systems

Product Specifications

The SN74F299DW is encapsulated in a 20-pin SOIC package, which provides a compact footprint for space-constrained applications. Its operating temperature range extends from -40°C to 85°C, ensuring reliable performance in diverse environments. The device also features a typical shift frequency of 100 MHz, demonstrating its capability to support high-speed data operations.

Quality and Reliability

As with all Texas Instruments products, the SN74F299DW is manufactured to the highest quality standards. TI's commitment to reliability is evident in their rigorous testing procedures and the robustness of their components, ensuring that the SN74F299DW meets the stringent demands of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for SN74LV595AIPWRQ1
Texas Instruments
IC SR TRI-STATE 8BIT 16-SOIC
Lowest to $0.2203
ECAD model for CD74HC4094M96G3
Nexperia USA Inc.
SERIAL IN PARALLEL OUT, LV/LV-A/
Need more? Email Us
ECAD model for 74LV4094DB,112
Diodes Incorporated
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4491
ECAD model for 74HCT594S16-13
Nexperia USA Inc.
IC SHIFT REG COMP 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74HC165BQ-Q100,115
Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $2.6469
ECAD model for SN74HC595MPWREP
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DIP
Need more? Email Us
ECAD model for 74LV164N,112
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74AHC594BQ-Q100,11
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HC594D-Q100,118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention