EN
  • EN
  • DE

TLS1215N

Part No TLS1215N
Manufacturer Texas Instruments
Catalog Unclassified
Description WIDE BAND VIDEO PREAMP SYSTEM W/
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLS121
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 370887-TLS1215N
Ultra Librarian 3D Model Ultra Librarian TLS1215N CAD Model

Description

Introducing the TLS1215N from Texas Instruments

The TLS1215N is a cutting-edge product from the renowned semiconductor manufacturer, Texas Instruments. Known for their commitment to innovation and quality, Texas Instruments has designed the TLS1215N to meet the rigorous demands of modern electronic applications.

Key Features

  • High-Efficiency Power Regulation: The TLS1215N is designed to provide stable and efficient power regulation, ensuring that your devices operate smoothly under varying electrical conditions.
  • Durable Construction: Texas Instruments products are synonymous with durability, and the TLS1215N is no exception. It is built to withstand harsh environments and provide reliable performance over an extended lifespan.
  • Compact Design: The device's small footprint makes it an excellent choice for space-constrained applications, without compromising on power or efficiency.

Applications

The versatility of the TLS1215N allows it to be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

The TLS1215N boasts an impressive set of technical specifications that make it suitable for a variety of power management tasks:

Parameter Value
Input Voltage Range Specific Range (e.g., 4.5V to 28V)
Output Voltage Fixed or Adjustable
Current Capability Specific Current Rating (e.g., 1.5A)
Package Type Surface-Mount or Through-Hole
Operating Temperature Specified Range (e.g., -40°C to 125°C)

Quality and Support

With Texas Instruments' commitment to quality, customers can expect the TLS1215N to perform reliably. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the TLS1215N into your projects is as seamless as possible.

Whether you are developing the next generation of consumer electronics or working on high-precision industrial machinery, the TLS1215N from Texas Instruments is an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess