The CSD59986RWJ is a state-of-the-art NexFET™ power MOSFET from Texas Instruments, designed to deliver high-efficiency power conversion in a compact package. This advanced MOSFET technology is engineered for a wide range of applications, including synchronous buck converters, server and telecom power supplies, and other power conversion systems that demand high efficiency and power density.
Key Features
- Low On-Resistance: The CSD59986RWJ boasts an ultra-low on-resistance (R<sub>DS(on)), reducing conduction losses and improving overall efficiency.
- High Performance: With fast switching speeds and a low gate charge, this MOSFET is optimized for high-frequency power switching applications.
- Thermal Management: Its SON 5mm x 6mm plastic package is designed with excellent thermal characteristics, ensuring reliability under high-temperature conditions.
- Power Density: The compact footprint of the CSD59986RWJ allows for high power density, making it ideal for space-constrained applications.
Applications
The versatility of the CSD59986RWJ makes it suitable for a variety of power management tasks:
- DC/DC conversion in computing and server systems
- Point of Load (POL) modules
- Telecom and networking equipment
- Industrial power supplies
- Motor control circuits
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
3.8 W
Operating Temperature Range
-55°C to 150°C
The CSD59986RWJ from Texas Instruments represents a leap forward in MOSFET technology, offering designers a high-performance solution for their power conversion needs. With its robust design and advanced features, this product is set to become a go-to component for engineers looking to optimize their power systems for efficiency and space savings.